Body Features Gasket Shape : Twin Round with Fin Gasket Type : Knitted Wire EMI Gasket
Dimensions Outside Diameter : 4.8 MM [.189 INCH ] Product Length : .25 M [.82 FT ] Product Width : 25.4 MM [1 INCH ]
Electrical Characteristics Resistance to Petroleum : No
Product Type Features Gasket Wire Material Type : Nickel-Copper Alloy
Usage Conditions Operating Temperature Range : -50 - 200 DEGC [-58 - 392 DEGF ]
Body Features
- Gasket Shape : Twin Round with Fin
- Gasket Type : Knitted Wire EMI Gasket
Dimensions
- Outside Diameter : 4.8 MM [.189 INCH ]
- Product Length : .25 M [.82 FT ]
- Product Width : 25.4 MM [1 INCH ]
Electrical Characteristics
- Resistance to Petroleum : No
Product Type Features
- Gasket Wire Material Type : Nickel-Copper Alloy
Usage Conditions
- Operating Temperature Range : -50 - 200 DEGC [-58 - 392 DEGF ]