TE Connectivity Knitted Wire Mesh 2423827-1

Description
Body Features Gasket Core Material : Silicone Sponge Gasket Shape : Rectangular Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : .25 M  [.82 FT ] Product Thickness : 3.2 MM  [.126 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Stainless Steel Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Core Material : Silicone Sponge Gasket Shape : Rectangular Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : .25 M  [.82 FT ] Product Thickness : 3.2 MM  [.126 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Stainless Steel Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knitted Wire Mesh - 2423827-1 - TE Connectivity
Berwyn, PA, United States
Knitted Wire Mesh
2423827-1
Knitted Wire Mesh 2423827-1
Body Features Gasket Core Material : Silicone Sponge Gasket Shape : Rectangular Gasket Type : Knitted Wire EMI Gasket Dimensions Product Length : .25 M  [.82 FT ] Product Thickness : 3.2 MM  [.126 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Stainless Steel Usage Conditions Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]

Body Features


  • Gasket Core Material : Silicone Sponge
  • Gasket Shape : Rectangular
  • Gasket Type : Knitted Wire EMI Gasket

Dimensions


  • Product Length : .25 M  [.82 FT ]
  • Product Thickness : 3.2 MM  [.126 INCH ]
  • Product Width : 6.4 MM  [.252 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No

Product Type Features


  • Gasket Wire Material Type : Stainless Steel

Usage Conditions


  • Operating Temperature Range : -50 - 200 DEGC  [-58 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Mesh
Product Number 2423827-1
Product Name Knitted Wire Mesh
Applications EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423853-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
Metal Tinned Copper Clad Steel
View Details
Knitted Wire Mesh - 2423868-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.0945 inch (2.4 mm)
Metal Tinned Copper Clad Steel
View Details
Knitted Wire Mesh - 2423830-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.0945 inch (2.4 mm)
Metal Nickel-Copper Alloy
View Details
Knitted Wire Mesh - 2423857-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
Metal Stainless Steel
View Details