TE Connectivity EMI Gaskets 2421708-1

Description
Body Features Gasket Shape : Sheet Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 27 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Request a Quote
Description
Body Features Gasket Shape : Sheet Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 27 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Gaskets - 2421708-1 - TE Connectivity
Berwyn, PA, United States
EMI Gaskets
2421708-1
EMI Gaskets 2421708-1
Body Features Gasket Shape : Sheet Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Binding Material : Silicone Closing Force (NEWTCM2) : 27 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]

Body Features


  • Gasket Shape : Sheet
  • Gasket Type : Oriented Wire EMI Gasket

Dimensions


  • Product Length : .05 M  [.16 FT ]
  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 50 MM  [1.968 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No

Product Type Features


  • Binding Material : Silicone
  • Closing Force (NEWTCM2) : 27
  • Finished Type : Conductive Sheet
  • Gasket Wire Material Type : Aluminum

Usage Conditions


  • Operating Temperature Range : -60 - 200 DEGC  [-76 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2421708-1
Product Name EMI Gaskets
Operating Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 040113-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0546234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Busbar Heat Shrink Tubing & Tape - 037871-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details