Body Features Gasket Shape : Sheet Gasket Type : Oriented Wire EMI Gasket
Dimensions Product Length : 1 M [3.28 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 150 MM [5.905 INCH ]
Electrical Characteristics Resistance to Petroleum : Yes
Product Type Features Binding Material : Fluorosilicone Closing Force (NEWTCM2) : 38 Finished Type : Conductive Sheet Gasket Wire Material Type : Monel
Usage Conditions Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features
- Gasket Shape : Sheet
- Gasket Type : Oriented Wire EMI Gasket
Dimensions
- Product Length : 1 M [3.28 FT ]
- Product Thickness : .8 MM [.031 INCH ]
- Product Width : 150 MM [5.905 INCH ]
Electrical Characteristics
- Resistance to Petroleum : Yes
Product Type Features
- Binding Material : Fluorosilicone
- Closing Force (NEWTCM2) : 38
- Finished Type : Conductive Sheet
- Gasket Wire Material Type : Monel
Usage Conditions
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]