TE Connectivity Rectangular Wire & Cable Connectors & Housings 2420266-3

Description
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 5.95 MM  [.234 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 5.95 MM  [.234 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2420266-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2420266-3
Rectangular Wire & Cable Connectors & Housings 2420266-3
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 5.95 MM  [.234 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Light Blue

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 6

Contact Features


  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 5.95 MM  [.234 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 343-2420266-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
343-2420266-3-ND
Rectangular Connector Housings 343-2420266-3-ND
SOCKET HSG 3P BLUE HCI 4.0 PITCH

SOCKET HSG 3P BLUE HCI 4.0 PITCH

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2420266-3 343-2420266-3-ND 2420266-3
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1380472-1011-026-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Contacts - 102316-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Headers, Male Pins - A28478-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers