TE Connectivity Automotive Headers 2418384-6

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 29 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.023 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1.2 MM  [.047 INCH , .019 INCH ] Housing Features Centerline (Pitch) : 3.3 MM , 2 MM  [.13 INCH , .07 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 29 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.023 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1.2 MM  [.047 INCH , .019 INCH ] Housing Features Centerline (Pitch) : 3.3 MM , 2 MM  [.13 INCH , .07 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2418384-6 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2418384-6
Automotive Headers 2418384-6
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 29 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.023 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1.2 MM  [.047 INCH , .019 INCH ] Housing Features Centerline (Pitch) : 3.3 MM , 2 MM  [.13 INCH , .07 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 29
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM , .6 MM  [.023 INCH , .015 INCH ]
  • Mating Tab Width : .5 MM , 1.2 MM  [.047 INCH , .019 INCH ]

Housing Features


  • Centerline (Pitch) : 3.3 MM , 2 MM  [.13 INCH , .07 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2418384-6
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products