TE Connectivity Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 102202-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 93F7032 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
93F7032
Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 93F7032
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: No

CONNECTOR, HEADER, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 102202-1 93F7032
Product Name Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nicomatic North America
View Details