| RS Components, Ltd. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | 2557203 |
| Product Name | Shielding Sheets |
| Form / Shape | Sheet or Film |
| Chemical System | Silicone Nickel Graphite; Silicone |
| Thickness | 0.0315 inch (0.8000 mm) |
| Width / O.D. | 5.91 inch (150 mm) |