TE Connectivity Rectangular Wire & Cable Connectors & Housings 2406819-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 27.45 MM  [1.08 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 27.45 MM  [1.08 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2406819-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2406819-1
Rectangular Wire & Cable Connectors & Housings 2406819-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 27.45 MM  [1.08 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 27.45 MM  [1.08 INCH ]
  • Connector Length : 20.32 MM  [.8 INCH ]
  • Connector Width : 7.62 MM  [.3 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Patch & Tabs

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2406819-1
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25959CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Rectangular Connector Accessories - A127553-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details