TE Connectivity Infotainment & Multimedia Cable Assemblies 2406724-3

Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : 1.19 M  [3.9 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : 1.19 M  [3.9 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2406724-3 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2406724-3
Infotainment & Multimedia Cable Assemblies 2406724-3
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length : 1.19 M  [3.9 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : 1.19 M  [3.9 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : HSD
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2406724-3
Product Name Infotainment & Multimedia Cable Assemblies
Cable Length 3.9 ft (11.9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers