TE Connectivity Automotive Headers 2406357-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 16 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.024 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , .64 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 25.5 MM  [1.003 INCH ] Connector Width : 49.9 MM  [1.96 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5 MM  [.1 INCH , .197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Other Interface Number : 2407704 Packaging Features Packaging Method : Package Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Component Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 16 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.024 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , .64 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 25.5 MM  [1.003 INCH ] Connector Width : 49.9 MM  [1.96 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5 MM  [.1 INCH , .197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Other Interface Number : 2407704 Packaging Features Packaging Method : Package Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Component Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2406357-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2406357-1
Automotive Headers 2406357-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 16 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.024 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , .64 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 25.5 MM  [1.003 INCH ] Connector Width : 49.9 MM  [1.96 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5 MM  [.1 INCH , .197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Other Interface Number : 2407704 Packaging Features Packaging Method : Package Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Component Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 3
  • Number of Sections : 2
  • Number of Signal Positions : 16
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 27
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .63 MM  [.024 INCH , .031 INCH ]
  • Mating Tab Width : 2.8 MM , .64 MM  [.025 INCH , .11 INCH ]

Dimensions


  • Connector Length : 25.5 MM  [1.003 INCH ]
  • Connector Width : 49.9 MM  [1.96 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM , 5 MM  [.1 INCH , .197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 2407704

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Component
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2406357-1
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Termination IDC
View Details
4 suppliers
Automotive Headers - 1-2177419-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers