TE Connectivity High Speed I/O Cable Assemblies 2405419-3

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405419-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405419-3
High Speed I/O Cable Assemblies 2405419-3
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 3
  • Number of Positions : 3
  • Number of Signal Positions : 3

Dimensions


  • Wire Size (MMSQ) : .204
  • Wire Size (AWG) : 24

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405419-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405419-3-ND
Rectangular Cable Assemblies 343-2405419-3-ND
3P TO 3P 300MM CABLE ASSEMBLY,44

3P TO 3P 300MM CABLE ASSEMBLY,44

Buy Now Datasheet
Wire to Board Cables - 2868716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868716
Wire to Board Cables 2868716
TE Connectivity 2405419-3

TE Connectivity 2405419-3

Supplier's Site
Wire to Board Cables - 2868715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868715
Wire to Board Cables 2868715
TE Connectivity 2405419-3

TE Connectivity 2405419-3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405419-3 343-2405419-3-ND 2868716
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Infotainment & Multimedia Cable Assemblies - 2362353-5 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Ribbon Cable, 10Way, 2; No. Of Conductors Te Connectivity - 31M5029 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers