TE Connectivity Ribbon & Flat Cable 2-57051-9

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 7 Dimensions Cable Insulation Height : .79 MM  [.031 INCH ] Cable Insulation Width : 50 MM  [1.97 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 28 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 60.0423 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 80 Propagation Delay : 1.58 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 7 Dimensions Cable Insulation Height : .79 MM  [.031 INCH ] Cable Insulation Width : 50 MM  [1.97 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 28 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 60.0423 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 80 Propagation Delay : 1.58 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 2-57051-9 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
2-57051-9
Ribbon & Flat Cable 2-57051-9
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 7 Dimensions Cable Insulation Height : .79 MM  [.031 INCH ] Cable Insulation Width : 50 MM  [1.97 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 28 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 60.0423 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 80 Propagation Delay : 1.58 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 50
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .79 MM  [.031 INCH ]
  • Cable Insulation Width : 50 MM  [1.97 INCH ]
  • Cable Length : 30.48 M  [100 FT ]
  • Strand Size (AWG) : 28
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 60.0423 PFM  [28 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 80
  • Propagation Delay : 1.58 ns/ft
  • Voltage Rating (V) : 150

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Industry Standards


  • UL Listing : AWM Style 2678

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [100 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6
  • Cross Talk (Near End) (PCT) : 4

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now
Flat Cable, 50 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity - 97F8623 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity
97F8623
Flat Cable, 50 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity 97F8623
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.081mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:- RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.081mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 2-57051-9 97F8623
Product Name Ribbon & Flat Cable Flat Cable, 50 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Madisoncable Te Connectivity
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant RoHS
Number of Conductors 50 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
High Speed I/O Cable Assemblies - 2820335-3 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 2.3 ft (7 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers