TE Connectivity 3-Phase Filters 2405082-9

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, 3-Ph, 63A, 760Vac, part of the AHV Series by TE Connectivity, is designed for high-performance EMI filtering in various applications, including IT power distribution networks and renewable energy systems. It features a dual-stage delta configuration, ensuring effective noise suppression. The filter operates at a rated voltage of 760Vac and a current rating of 63A at 40°C, with a low leakage current of 6mA. It is suitable for operating frequencies of 50/60Hz and has an operating temperature range of -25°C to +85°C. The filter is UL recognized under UL 60939-3 and CSA22.2 No 8, ensuring compliance with safety standards. Its compact design allows for chassis mounting, making it convenient for installations in space-constrained environments.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, 3-Ph, 63A, 760Vac, part of the AHV Series by TE Connectivity, is designed for high-performance EMI filtering in various applications, including IT power distribution networks and renewable energy systems. It features a dual-stage delta configuration, ensuring effective noise suppression. The filter operates at a rated voltage of 760Vac and a current rating of 63A at 40°C, with a low leakage current of 6mA. It is suitable for operating frequencies of 50/60Hz and has an operating temperature range of -25°C to +85°C. The filter is UL recognized under UL 60939-3 and CSA22.2 No 8, ensuring compliance with safety standards. Its compact design allows for chassis mounting, making it convenient for installations in space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2405082-9 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2405082-9
3-Phase Filters 2405082-9
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 60
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 63A, 760Vac; Filter Applications Te Connectivity - 59AK7888 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 63A, 760Vac; Filter Applications Te Connectivity
59AK7888
Power Line Filter, 3-Ph, 63A, 760Vac; Filter Applications Te Connectivity 59AK7888
POWER LINE FILTER, 3-PH, 63A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:63A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 63A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:63A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:AHV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2405082-9 59AK7888
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 63A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609966-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 25 amps
View Details
Multi-Function Inlet Filters - 1-6609000-3 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1-2405080-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
2 suppliers