TE Connectivity Automotive Connector EMC Shielding 2404530-2

Description
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Inner Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Inner Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2404530-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2404530-2
Automotive Connector EMC Shielding 2404530-2
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Inner Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Product Type Features


  • Connector Shielding Accessory Type : Inner Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2404530-2
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2109329-8 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - A110907CT-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 18 AWG
View Details
4 suppliers
Automotive Connectors - 124723 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
2 suppliers