TE Connectivity Automotive Connector EMC Shielding 2404530-1

Description
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Inner Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Inner Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2404530-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2404530-1
Automotive Connector EMC Shielding 2404530-1
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Inner Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Product Type Features


  • Connector Shielding Accessory Type : Inner Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Connector Accessories - 1734-2404530-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-2404530-1-ND
Rectangular Connector Accessories 1734-2404530-1-ND
STEEL,INNER FERRULE

STEEL,INNER FERRULE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2404530-1 1734-2404530-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115530R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 AWG
View Details
Rectangular Connector Accessories - A28723-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers