TE Connectivity Automotive Connector EMC Shielding 1718733-1

Description
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV214 Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote
Description
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV214 Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1718733-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1718733-1
Automotive Connector EMC Shielding 1718733-1
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV214 Product Type Features Connector Shielding Accessory Type : Shield

Body Features


  • Primary Product Material : Steel

Industry Standards


  • Industry Standard : LV214

Product Type Features


  • Connector Shielding Accessory Type : Shield
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1718733-1
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A127723TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 20 AWG
View Details
3 suppliers
Din Rail, Channel - 2109-1SNK506153R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115646R2200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 24 AWG
View Details