TE Connectivity Automotive Connector EMC Shielding 2404529-3

Description
Body Features Primary Product Material : Phosphor Bronze Product Type Features Connector Shielding Accessory Type : Outer Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Phosphor Bronze Product Type Features Connector Shielding Accessory Type : Outer Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2404529-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2404529-3
Automotive Connector EMC Shielding 2404529-3
Body Features Primary Product Material : Phosphor Bronze Product Type Features Connector Shielding Accessory Type : Outer Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Phosphor Bronze

Product Type Features


  • Connector Shielding Accessory Type : Outer Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2404529-3
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Electronic Connector - 2026-1123654-1 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
Termination Crimp
View Details
2 suppliers
Din Rail, Channel - 17-1SNA510103R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 AWG
View Details