TE Connectivity Automotive Headers 1-1823748-1

Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 70 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.063 INCH , .12 INCH ] Dimensions Connector Length : 122.7 MM  [4.83 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Profile Height from PCB : 37.1 MM  [1.46 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 968879 Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 70 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.063 INCH , .12 INCH ] Dimensions Connector Length : 122.7 MM  [4.83 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Profile Height from PCB : 37.1 MM  [1.46 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 968879 Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-1823748-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-1823748-1
Automotive Headers 1-1823748-1
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 70 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.063 INCH , .12 INCH ] Dimensions Connector Length : 122.7 MM  [4.83 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Profile Height from PCB : 37.1 MM  [1.46 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 968879 Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 70
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 70
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ]
  • Mating Tab Width : 3 MM , 1.6 MM  [.063 INCH , .12 INCH ]

Dimensions


  • Connector Length : 122.7 MM  [4.83 INCH ]
  • Connector Width : 32.5 MM  [1.28 INCH ]
  • Profile Height from PCB : 37.1 MM  [1.46 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Interface Number : 968879

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 55

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - 17-1-1823748-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-1823748-1-ND
Headers, Male Pins 17-1-1823748-1-ND
70POS, MIXED,HEADER ASSY

70POS, MIXED,HEADER ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1823748-1 17-1-1823748-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Edge Connectors - 1-1740533-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Automotive Headers - 1-2328746-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers