TE Connectivity Dead Break Connections 2404440-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Rubber Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 150 - 300, 120 - 300 Compatible Insulation Diameter Range : 24.3 - 34.6 MM , 23 - 32.3 MM , 21.6 - 30.4 MM  [.9 - 1.27 INCH , .95 - 1.36 INCH , .85 - 1.19 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24, ≤ 17.5 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Rubber Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 150 - 300, 120 - 300 Compatible Insulation Diameter Range : 24.3 - 34.6 MM , 23 - 32.3 MM , 21.6 - 30.4 MM  [.9 - 1.27 INCH , .95 - 1.36 INCH , .85 - 1.19 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24, ≤ 17.5 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2404440-1 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2404440-1
Dead Break Connections 2404440-1
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Rubber Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 150 - 300, 120 - 300 Compatible Insulation Diameter Range : 24.3 - 34.6 MM , 23 - 32.3 MM , 21.6 - 30.4 MM  [.9 - 1.27 INCH , .95 - 1.36 INCH , .85 - 1.19 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24, ≤ 17.5 Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Rubber

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 150 - 300, 120 - 300
  • Compatible Insulation Diameter Range : 24.3 - 34.6 MM , 23 - 32.3 MM , 21.6 - 30.4 MM  [.9 - 1.27 INCH , .95 - 1.36 INCH , .85 - 1.19 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12, ≤ 24, ≤ 17.5

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 629.1

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Bushing Type : 630A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2404440-1
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details