TE Connectivity Data Connectivity Housings 2400982-5

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Housing Features Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Housing Features Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2400982-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2400982-5
Data Connectivity Housings 2400982-5
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Housing Features Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : E

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Housing Features


  • Housing Color : Leaf Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174, RTK 031
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2400982-5
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1337458-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Coax Connectors - 1057290-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
7 suppliers
RF Connectors - 1060329-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details
3 suppliers