TE Connectivity
Automotive Connector EMC Shielding
2400922-4
Description
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Ferrule
Body Features
- Primary Product Material : Steel
Product Type Features
- Connector Shielding Accessory Type : Ferrule
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2400922-4 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Automotive Connector; Wire to Board Connector
Termination
Through Hole - Solder
Voltage Rating
12 volts
View Details
3 suppliers
Connector Type
DIN Connector
Voltage Rating
300 volts
Contact Size (AWG)
12 to 24 AWG
View Details
2 suppliers
Connector Type
Automotive Connector
Termination
Through Hole - Screw
Mounting
Panel Mount
View Details
2 suppliers