2.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.4W Solder Lug
TE Connectivity 1624127-2 Potentiometer
TE Connectivity 1624127-2 Potentiometer
Potentiometers 2.2 KOhm 0.4W Carbon Product overview: 23ESA222MMF50NF from TE Connectivity AMP Connectors is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 KOhm, 0.4W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 2.2 KOhm, 0.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-23ESA222MMF50NF can be used for catalog matching and distributor lookup.
POT 2.2K OHM 0.4W CARBON LINEAR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | A105780-ND | 387723 | 387723P | 5-23ESA222MMF50NF | 23ESA222MMF50NF |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 2.2 KOhm 0.4W Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | ||
| Resistance Taper | Linear | Linear; Linear | Linear; Linear |