TE Connectivity Data Connectivity Housings 2397144-1

Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Type : Socket Mating Tab Width : .63 MM , .5 MM  [.02 INCH , .024 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 50 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Black Industry Standards IP Rating : IPX9K, IPX7 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : Yes Primary Locking Feature : On the Terminal, Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Type : Socket Mating Tab Width : .63 MM , .5 MM  [.02 INCH , .024 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 50 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Black Industry Standards IP Rating : IPX9K, IPX7 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : Yes Primary Locking Feature : On the Terminal, Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2397144-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2397144-1
Data Connectivity Housings 2397144-1
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 7 Number of Rows : 2 Snap-Lock : Without Contact Features Contact Type : Socket Mating Tab Width : .63 MM , .5 MM  [.02 INCH , .024 INCH ] Electrical Characteristics Impedance (OHM) : 100 Nominal Voltage Architecture (V) : 50 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Color : Black Industry Standards IP Rating : IPX9K, IPX7 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board, Wire-to-Board Mixed & Hybrid Connector : Yes Primary Locking Feature : On the Terminal, Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF10
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 2
  • Snap-Lock : Without

Contact Features


  • Contact Type : Socket
  • Mating Tab Width : .63 MM , .5 MM  [.02 INCH , .024 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Nominal Voltage Architecture (V) : 50
  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Black

Industry Standards


  • IP Rating : IPX9K, IPX7

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 1
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board, Wire-to-Board
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : On the Terminal, Clean Body
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 1734-2397144-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2397144-1-ND
Rectangular Connector Housings 1734-2397144-1-ND
LIDAR PLUG, SIDE LATSWITZERLAND,

LIDAR PLUG, SIDE LATSWITZERLAND,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2397144-1 1734-2397144-1-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - A121988-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Headers, Male Pins - A28576-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers