TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2395226-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 40 Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 40 Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2395226-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2395226-1
Connector Hardware, Mounts, Locks & Retainers 2395226-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 40 Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1200

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Connectors - 2395226-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2395226-1
Connectors 2395226-1
40P GI2.5, TPA, FLIP-N-LOCK

40P GI2.5, TPA, FLIP-N-LOCK

Buy Now
Rectangular Connector Accessories - 17-2395226-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2395226-1-ND
Rectangular Connector Accessories 17-2395226-1-ND
40P GI2.5, TPA, FLIP-N-LOK

40P GI2.5, TPA, FLIP-N-LOK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2395226-1 2395226-1 17-2395226-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products