TE Connectivity Automotive Headers 2393302-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 10 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 28.2 MM  [1.11 INCH ] Connector Width : 46.5 MM  [1.83 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 4.1 MM  [.161 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Interface Number : 2395681 Packaging Features Packaging Method : Reel Packaging Quantity : 145 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 10 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 28.2 MM  [1.11 INCH ] Connector Width : 46.5 MM  [1.83 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 4.1 MM  [.161 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Interface Number : 2395681 Packaging Features Packaging Method : Reel Packaging Quantity : 145 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2393302-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2393302-1
Automotive Headers 2393302-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 10 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 28.2 MM  [1.11 INCH ] Connector Width : 46.5 MM  [1.83 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 4.1 MM  [.161 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Interface Number : 2395681 Packaging Features Packaging Method : Reel Packaging Quantity : 145 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 10
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 28.2 MM  [1.11 INCH ]
  • Connector Width : 46.5 MM  [1.83 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 1000

Housing Features


  • Centerline (Pitch) : 4.1 MM  [.161 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Interface Number : 2395681

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 145

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2393302-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 30AC3029 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details