TE Connectivity Data Connectivity Headers 2390608-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Outer Contact Plating Material : Tin (Sn) Housing Features Housing Color : Black Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Outer Contact Plating Material : Tin (Sn) Housing Features Housing Color : Black Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2390608-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2390608-1
Data Connectivity Headers 2390608-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Outer Contact Plating Material : Tin (Sn) Housing Features Housing Color : Black Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Outer Contact Plating Material : Tin (Sn)

Housing Features


  • Housing Color : Black

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : Yes

Product Type Features


  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 1734-2390608-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2390608-1-ND
Rectangular Connector Housings 1734-2390608-1-ND
2P INLINE COUPLER MATENET HDR

2P INLINE COUPLER MATENET HDR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2390608-1 1734-2390608-1-ND
Product Name Data Connectivity Headers Rectangular Connector Housings
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055018-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565081-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
Specs
Connector Type Military Connector
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1445715-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers