TE ConnectivityAutomotive Connector EMC Shielding2387549-6
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Grounding Spring Sealable : No
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-104 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Grounding Spring Sealable : No
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-104 - 284 DEGF ]
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Grounding Spring Sealable : No
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-104 - 284 DEGF ]
Body Features
Primary Product Material : Copper Alloy
Product Type Features
Connector Shielding Accessory Type : Grounding Spring
Sealable : No
Usage Conditions
Operating Temperature Range : -40 - 140 DEGC [-104 - 284 DEGF ]