TE Connectivity Automotive Electronic Connector 1-1326031-0

Description
Contact PIN Crimp ST Cable Mount 14AWG Package Automotive Product overview: 1-1326031-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1326031-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Crimp ST Cable Mount 14AWG Package Automotive Product overview: 1-1326031-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1326031-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-1-1326031-0
Automotive Electronic Connector 332-1-1326031-0
Contact PIN Crimp ST Cable Mount 14AWG Package Automotive Product overview: 1-1326031-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1326031-0 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 14AWG Package Automotive Product overview: 1-1326031-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1326031-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-1-1326031-0CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1326031-0CT-ND
Rectangular Connector Contacts 17-1-1326031-0CT-ND
CONN BLADE 14AWG CRIMP TIN

CONN BLADE 14AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-1326031-0TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1326031-0TR-ND
Rectangular Connector Contacts 17-1-1326031-0TR-ND
Blade Contact Tin 14 AWG Crimp

Blade Contact Tin 14 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363211-1-1326031-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363211-1-1326031-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363211-1-1326031-0
Win Source Part Number: 1363211-1-1326031-0 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Product Status: Active Base Product Number: 1326031 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Blade Contact Termination: Crimp Wire Gauge: 14 AWG Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1363211-1-1326031-0
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Product Status: Active
Base Product Number: 1326031
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Blade
Contact Termination: Crimp
Wire Gauge: 14 AWG
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet
2.8Mm Bld,seal,14Awg,rev Reel Te Connectivity - 72J7347 - Newark, An Avnet Company
Chicago, IL, United States
2.8Mm Bld,seal,14Awg,rev Reel Te Connectivity
72J7347
2.8Mm Bld,seal,14Awg,rev Reel Te Connectivity 72J7347
2.8MM BLD,SEAL,14AWG,REV REEL

2.8MM BLD,SEAL,14AWG,REV REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-1326031-0 17-1-1326031-0CT-ND 1363211-1-1326031-0 72J7347
Product Name Automotive Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2.8Mm Bld,seal,14Awg,rev Reel Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details