TE ConnectivityData Connectivity Housings2386625-1
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A
Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : Without
Contact Features Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions Connector Height : 22.2 MM [.87 INCH ] Product Length : 19 MM [.74 INCH ] Product Width : 31 MM [1.22 INCH ]
Housing Features Centerline (Pitch) : 8 MM [.31 INCH ] Housing Color : Jet Black
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A
Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : Without
Contact Features Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions Connector Height : 22.2 MM [.87 INCH ] Product Length : 19 MM [.74 INCH ] Product Width : 31 MM [1.22 INCH ]
Housing Features Centerline (Pitch) : 8 MM [.31 INCH ] Housing Color : Jet Black
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : A
Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : Without
Contact Features Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions Connector Height : 22.2 MM [.87 INCH ] Product Length : 19 MM [.74 INCH ] Product Width : 31 MM [1.22 INCH ]
Housing Features Centerline (Pitch) : 8 MM [.31 INCH ] Housing Color : Jet Black
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Body Material : PBT
Cable Exit Angle (DEG) : 180
Connector & Keying Code : A
Configuration Features
Number of Positions : 4
Number of Rows : 2
Snap-Lock : Without
Contact Features
Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions
Connector Height : 22.2 MM [.87 INCH ]
Product Length : 19 MM [.74 INCH ]
Product Width : 31 MM [1.22 INCH ]
Housing Features
Centerline (Pitch) : 8 MM [.31 INCH ]
Housing Color : Jet Black
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Shielded : No
Other
Connector Position Assurance Capable : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Housing for Female Terminals
Connector System : Wire-to-Wire, Cable-to-Cable
Mixed & Hybrid Connector : No
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]