TE Connectivity Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity 2385014-8

Description
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity - 47AK0154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity
47AK0154
Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity 47AK0154
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0154
Product Name Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Tip Jack-Blue - 6023 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Female Contact with 30 AWG wire, 150mm, double-end - G125-FW30150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Headers & Wire Housings - 102160-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details