TE Connectivity Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 2385011-6

Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity - 47AK0137 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
47AK0137
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 47AK0137
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0137
Product Name Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details