Harwin Plc 25+25 Pos. Male DIL Cable Housing, Screw-Lok Reverse Fix G125-3245096M3

Description
Male plug Double Row straight cable connector housing - 50 contacts (25+25). Fitted with floating Screw-Lok fixings including a hexagonal socket head, for reverse fixing - mate-before-lock. Contacts to be purchased separately - use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. If metal backshells are required, use the housing without Screw-Loks: G125-324509600 (backshells come with Screw-Loks). If metal backshells are required, use the housing without Screw-Loks: G125-324509600 (backshells come with Screw-Loks). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row straight cable connector housing - 50 contacts (25+25). Fitted with floating Screw-Lok fixings including a hexagonal socket head, for reverse fixing - mate-before-lock. Contacts to be purchased separately - use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. If metal backshells are required, use the housing without Screw-Loks: G125-324509600 (backshells come with Screw-Loks). If metal backshells are required, use the housing without Screw-Loks: G125-324509600 (backshells come with Screw-Loks). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Cable Housing, Screw-Lok Reverse Fix - G125-3245096M3 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Cable Housing, Screw-Lok Reverse Fix
G125-3245096M3
25+25 Pos. Male DIL Cable Housing, Screw-Lok Reverse Fix G125-3245096M3
Male plug Double Row straight cable connector housing - 50 contacts (25+25). Fitted with floating Screw-Lok fixings including a hexagonal socket head, for reverse fixing - mate-before-lock. Contacts to be purchased separately - use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. If metal backshells are required, use the housing without Screw-Loks: G125-324509600 (backshells come with Screw-Loks). If metal backshells are required, use the housing without Screw-Loks: G125-324509600 (backshells come with Screw-Loks). For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row straight cable connector housing - 50 contacts (25+25). Fitted with floating Screw-Lok fixings including a hexagonal socket head, for reverse fixing - mate-before-lock.
  • Contacts to be purchased separately - use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. If metal backshells are required, use the housing without Screw-Loks: G125-324509600 (backshells come with Screw-Loks).
  • If metal backshells are required, use the housing without Screw-Loks: G125-324509600 (backshells come with Screw-Loks). For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3245096M3
Product Name 25+25 Pos. Male DIL Cable Housing, Screw-Lok Reverse Fix
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-212-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2241296F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details