TE Connectivity Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 2385008-6

Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity - 47AK0113 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
47AK0113
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 47AK0113
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0113
Product Name Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC3998 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
PCB Headers & Receptacles - 102792-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details