TE Connectivity Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity 2385008-5

Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity - 47AK0112 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity
47AK0112
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity 47AK0112
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0112
Product Name Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 28AH8929 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Headers & Receptacles - 102692-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers