TE Connectivity Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity 2385005-7

Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity - 47AK0090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity
47AK0090
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity 47AK0090
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0090
Product Name Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details