TE Connectivity Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity 2385002-8

Description
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity - 47AK0067 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity
47AK0067
Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity 47AK0067
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:8Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0067
Product Name Terminal Block, R/a Header, 8Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
16+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102387-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details