TE Connectivity Terminal Block, Pluggable, 3Pos, 18Awg; Pitch Spacing Te Connectivity 2382635-1

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 18AWG; Pitch Spacing:15.3mm; No. of Positions:3Positions ; Wire Size (AWG):14AWG to 6AWG, 18AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:480V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 18AWG; Pitch Spacing:15.3mm; No. of Positions:3Positions ; Wire Size (AWG):14AWG to 6AWG, 18AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 18Awg; Pitch Spacing Te Connectivity - 41AK2456 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 18Awg; Pitch Spacing Te Connectivity
41AK2456
Terminal Block, Pluggable, 3Pos, 18Awg; Pitch Spacing Te Connectivity 41AK2456
TERMINAL BLOCK, PLUGGABLE, 3POS, 18AWG; Pitch Spacing:15.3mm; No. of Positions:3Positions ; Wire Size (AWG):14AWG to 6AWG, 18AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:480V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 18AWG; Pitch Spacing:15.3mm; No. of Positions:3Positions; Wire Size (AWG):14AWG to 6AWG, 18AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 41AK2456
Product Name Terminal Block, Pluggable, 3Pos, 18Awg; Pitch Spacing Te Connectivity
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546463-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-15D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers