Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
TE CONNECTIVITY
2379907-1 -- CONNECTORS CRIMP HOUSINGS, COMMERCIAL, HI POWER (10A+/CKT)
TE Connectivity
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
2379907-1
Description
3P FSPRING RCPT HSG,10MM,NAT
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
3P FSPRING RCPT HSG,10MM,NAT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
2379907-1
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
2379907-1
3P FSPRING RCPT HSG,10MM,NAT
3P FSPRING RCPT HSG,10MM,NAT
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Power Connectors
Product Number
2379907-1
Product Name
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Connector Cord Sets
A8S5M3W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Altech Corp.
IP67 Watertight 15° Angled Receptacle
F42S38A
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2
suppliers
Rego Electronics Inc.
DC POWER JACK PIN F1.3MM
80204-011AL
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Suzhou Ele Mfg Co., Ltd.
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R
2104S
Specs
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details