TE Connectivity Rect Pwr Conn, R/a Rcpt, 4Pos, 2Row; No. Of Contacts Te Connectivity 2379348-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rect Pwr Conn, R/a Rcpt, 4Pos, 2Row; No. Of Contacts Te Connectivity - 61AK4899 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Rcpt, 4Pos, 2Row; No. Of Contacts Te Connectivity
61AK4899
Rect Pwr Conn, R/a Rcpt, 4Pos, 2Row; No. Of Contacts Te Connectivity 61AK4899
RECT PWR CONN, R/A RCPT, 4POS, 2ROW; No. of Contacts:4Contacts; Product Range:ICCON Slim Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.6mm; Gender:Receptacle RoHS Compliant: Yes

RECT PWR CONN, R/A RCPT, 4POS, 2ROW; No. of Contacts:4Contacts; Product Range:ICCON Slim Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.6mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2379348-1 61AK4899
Product Name Rect Pwr Conn, R/a Rcpt, 4Pos, 2Row; No. Of Contacts Te Connectivity
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products