TE Connectivity Automotive Headers 2377247-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 112 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 96 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , .64 MM  [.059 INCH , .025 INCH ] Dimensions Connector Length : 118 MM  [4.645 INCH ] Connector Width : 3.7 MM , 2.5 MM  [.098 INCH , .146 INCH ] Housing Features Centerline (Pitch) : 3.7 MM , 3.5 MM  [.146 INCH , .138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 1670068, 2050036 Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 112 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 96 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , .64 MM  [.059 INCH , .025 INCH ] Dimensions Connector Length : 118 MM  [4.645 INCH ] Connector Width : 3.7 MM , 2.5 MM  [.098 INCH , .146 INCH ] Housing Features Centerline (Pitch) : 3.7 MM , 3.5 MM  [.146 INCH , .138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 1670068, 2050036 Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2377247-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2377247-1
Automotive Headers 2377247-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 112 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 96 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , .64 MM  [.059 INCH , .025 INCH ] Dimensions Connector Length : 118 MM  [4.645 INCH ] Connector Width : 3.7 MM , 2.5 MM  [.098 INCH , .146 INCH ] Housing Features Centerline (Pitch) : 3.7 MM , 3.5 MM  [.146 INCH , .138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 1670068, 2050036 Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 112
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .024 INCH ]
  • Mating Tab Width : 1.5 MM , .64 MM  [.059 INCH , .025 INCH ]

Dimensions


  • Connector Length : 118 MM  [4.645 INCH ]
  • Connector Width : 3.7 MM , 2.5 MM  [.098 INCH , .146 INCH ]

Housing Features


  • Centerline (Pitch) : 3.7 MM , 3.5 MM  [.146 INCH , .138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Interface Number : 1670068, 2050036

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 140

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2377247-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coax Connectors - 1051787-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Headers, Male Pins - A28497-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers