Pin Contact Tin Crimp 12-14 AWG Power, Stamped
Pin Contact Tin Crimp 12-14 AWG Power, Stamped
Male Pin, Size 12, 12-14AWG, Tin, Straight Mount Product overview: 1060-12-0166 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1060-12-0166 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1021243-1060-12-0166
Category: Connectors, Interconnects>Contac
Type: Power, Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Pin
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1136-1,-1060-12
Base Product Number: 1060
AUTOMOTIVE CONTACT, PIN, 14-12AWG, CRIMP ROHS COMPLIANT: YES
CONN PIN 12-14AWG TIN CRIMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1136-1-ND | 332-1060-12-0166 | 1021243-1060-12-0166 | 38AH5977 | 1060-12-0166 |
| Product Name | Multi Purpose | Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Automotive Contact, Pin, 14-12Awg, Crimp Rohs Compliant Deutsch - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 12 to 14 AWG | 12 to 14 AWG |