TE Connectivity Wedge Connectors 2377042-8

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AWGKC) : 636 (30/19 - 24/7), 605 (24/7 - 30/19), 715 (24/7 - 30/19), 556.5 (30/7) Compatible Conductor Range - Main (AAC) (AWGKC) : 795 (26/7), 715 (45/7) Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 67.4 MMSQ , 85 - 82 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AWGKC) : 636 (30/19 - 24/7), 605 (24/7 - 30/19), 715 (24/7 - 30/19), 556.5 (30/7) Compatible Conductor Range - Main (AAC) (AWGKC) : 795 (26/7), 715 (45/7) Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 67.4 MMSQ , 85 - 82 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2377042-8 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2377042-8
Wedge Connectors 2377042-8
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AWGKC) : 636 (30/19 - 24/7), 605 (24/7 - 30/19), 715 (24/7 - 30/19), 556.5 (30/7) Compatible Conductor Range - Main (AAC) (AWGKC) : 795 (26/7), 715 (45/7) Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 67.4 MMSQ , 85 - 82 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main (AWGKC) : 636 (30/19 - 24/7), 605 (24/7 - 30/19), 715 (24/7 - 30/19), 556.5 (30/7)
  • Compatible Conductor Range - Main (AAC) (AWGKC) : 795 (26/7), 715 (45/7)
  • Compatible Conductor Range - Tap : 107 MMSQ , 85 MMSQ  [3/0 - 3/0 AWGKC , 4/0 - 4/0 AWGKC ]
  • Compatible Conductor Range - Tap (AAC) : 67.4 MMSQ , 85 - 82 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ]
  • Compatible Conductor Range - Tap (ACSR) : 85 MMSQ , 67.4 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Hot Stick Accessories, Insulated Cover

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2377042-8
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details