TE Connectivity Wedge Connectors 2376750-3

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 241.7 MMSQ , 201.42 MMSQ , 281.98 MMSQ  [397.5 - 397.5 AWGKC , 477 - 477 AWGKC , 556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 201.42 MMSQ , 170.46 MMSQ , 126.68 MMSQ , 107 MMSQ , 253.35 MMSQ , 241.7 MMSQ , 177.35 MMSQ , 135.19 MMSQ  [477 - 477 AWGKC , 500 - 500 AWGKC , 336.4 - 336.4 AWGKC , 4/0 - 4/0 AWGKC , 266.8 - 266.8 AWGKC , 350 - 350 AWGKC , 397.5 - 397.5 AWGKC , 250 - 250 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 241.7 MMSQ , 201.42 MMSQ , 281.98 MMSQ  [397.5 - 397.5 AWGKC , 477 - 477 AWGKC , 556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 201.42 MMSQ , 170.46 MMSQ , 126.68 MMSQ , 107 MMSQ , 253.35 MMSQ , 241.7 MMSQ , 177.35 MMSQ , 135.19 MMSQ  [477 - 477 AWGKC , 500 - 500 AWGKC , 336.4 - 336.4 AWGKC , 4/0 - 4/0 AWGKC , 266.8 - 266.8 AWGKC , 350 - 350 AWGKC , 397.5 - 397.5 AWGKC , 250 - 250 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2376750-3 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2376750-3
Wedge Connectors 2376750-3
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 241.7 MMSQ , 201.42 MMSQ , 281.98 MMSQ  [397.5 - 397.5 AWGKC , 477 - 477 AWGKC , 556.5 - 556.5 AWGKC ] Compatible Conductor Range - Tap : 201.42 MMSQ , 170.46 MMSQ , 126.68 MMSQ , 107 MMSQ , 253.35 MMSQ , 241.7 MMSQ , 177.35 MMSQ , 135.19 MMSQ  [477 - 477 AWGKC , 500 - 500 AWGKC , 336.4 - 336.4 AWGKC , 4/0 - 4/0 AWGKC , 266.8 - 266.8 AWGKC , 350 - 350 AWGKC , 397.5 - 397.5 AWGKC , 250 - 250 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 241.7 MMSQ , 201.42 MMSQ , 281.98 MMSQ  [397.5 - 397.5 AWGKC , 477 - 477 AWGKC , 556.5 - 556.5 AWGKC ]
  • Compatible Conductor Range - Tap : 201.42 MMSQ , 170.46 MMSQ , 126.68 MMSQ , 107 MMSQ , 253.35 MMSQ , 241.7 MMSQ , 177.35 MMSQ , 135.19 MMSQ  [477 - 477 AWGKC , 500 - 500 AWGKC , 336.4 - 336.4 AWGKC , 4/0 - 4/0 AWGKC , 266.8 - 266.8 AWGKC , 350 - 350 AWGKC , 397.5 - 397.5 AWGKC , 250 - 250 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2376750-3
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products