Receptacle Contact, Silver, 3 AWG Wire Size Product overview: 2373747-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2373747-5 can be used for catalog matching and distributor lookup.
Connectors
Socket Contact Silver Crimp
Socket Contact Silver Crimp
CONTACT, SOCKET, 3AWG, CRIMP; Product Range:Dynamic 8000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:3AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
CONTACT, SOCKET, 3AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, SOCKET, 3AWG, CRIMP; Product Range:Dynamic 8000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:3AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-2373747-5 | 2373747-5 | 17-2373747-5TR-ND | 21AJ9629 | 31AJ0474 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 3Awg, Crimp; Product Range Te Connectivity | Contact, Socket, 3Awg, Crimp Rohs Compliant Te Connectivity | |
| Current Rating | 100.0 amps |