TE Connectivity Rect Pwr Conn, Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity 2372900-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rect Pwr Conn, Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity - 61AK4897 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity
61AK4897
Rect Pwr Conn, Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity 61AK4897
RECT PWR CONN, RCPT, 2POS, 1ROW; No. of Contacts:2Contacts; Product Range:ICCON Slim Series; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:6.1mm; Gender:Receptacle; Contact Gender:Socket; No. of Rows:1RowsRoHS Compliant: Yes

RECT PWR CONN, RCPT, 2POS, 1ROW; No. of Contacts:2Contacts; Product Range:ICCON Slim Series; Connector Mounting:Panel Mount; Contact Termination Type:-; Pitch Spacing:6.1mm; Gender:Receptacle; Contact Gender:Socket; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2372900-1 61AK4897
Product Name Rect Pwr Conn, Rcpt, 2Pos, 1Row; No. Of Contacts Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products