TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2367817-2

Description
Win Source Part Number: 1362871-2367817-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2367817 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362871-2367817-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2367817 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2367817-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2367817-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2367817-2
Win Source Part Number: 1362871-2367817-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2367817 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)

Win Source Part Number: 1362871-2367817-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 46 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1000
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2367817
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 7.87µin (0.200µm)

Buy Now Datasheet
Crimp Contacts - 2253140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2253140
Crimp Contacts 2253140
TE Connectivity 2367817-2 Crimp Terminal

TE Connectivity 2367817-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 2253141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2253141P
Crimp Contacts 2253141P
TE Connectivity 2367817-2 Crimp Terminal

TE Connectivity 2367817-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 2253141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2253141
Crimp Contacts 2253141
TE Connectivity 2367817-2 Crimp Terminal

TE Connectivity 2367817-2 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 2367817-2 2253140
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0586 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2208766-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details