TE Connectivity Connector Housing, Plug/rcpt, 4Pos, 1Mm; Product Range Amp Te Connectivity 2367198-4

Description
CONNECTOR HOUSING, PLUG/RCPT, 4POS, 1MM; Product Range:-; Gender:Plug, Receptacle; No. of Positions:4Positions ; Pitch Spacing:1mm; For Use With:AMP 2367199-1 Wire to Board Pin Contact RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG/RCPT, 4POS, 1MM; Product Range:-; Gender:Plug, Receptacle; No. of Positions:4Positions ; Pitch Spacing:1mm; For Use With:AMP 2367199-1 Wire to Board Pin Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug/rcpt, 4Pos, 1Mm; Product Range Amp Te Connectivity - 78AH6800 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug/rcpt, 4Pos, 1Mm; Product Range Amp Te Connectivity
78AH6800
Connector Housing, Plug/rcpt, 4Pos, 1Mm; Product Range Amp Te Connectivity 78AH6800
CONNECTOR HOUSING, PLUG/RCPT, 4POS, 1MM; Product Range:-; Gender:Plug, Receptacle; No. of Positions:4Positions ; Pitch Spacing:1mm; For Use With:AMP 2367199-1 Wire to Board Pin Contact RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG/RCPT, 4POS, 1MM; Product Range:-; Gender:Plug, Receptacle; No. of Positions:4Positions; Pitch Spacing:1mm; For Use With:AMP 2367199-1 Wire to Board Pin Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AH6800
Product Name Connector Housing, Plug/rcpt, 4Pos, 1Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details