TE Connectivity USB Connectors 2366738-1

Description
Body Features Connector Profile : Standard Offset (MM) : 1.57 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : .6 MM  [.024 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Guide Post Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Ground Feature Type : Ground Finger Grounding Options : PCB Ground Sealable : No USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .55 MM  [.022 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Offset (MM) : 1.57 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : .6 MM  [.024 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Guide Post Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Ground Feature Type : Ground Finger Grounding Options : PCB Ground Sealable : No USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .55 MM  [.022 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2366738-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2366738-1
USB Connectors 2366738-1
Body Features Connector Profile : Standard Offset (MM) : 1.57 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : .6 MM  [.024 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Guide Post Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Ground Feature Type : Ground Finger Grounding Options : PCB Ground Sealable : No USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .55 MM  [.022 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Offset (MM) : 1.57
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • PCB Thickness (Recommended) : .6 MM  [.024 INCH ]

Housing Features


  • Body Orientation : Perpendicular Right Angle
  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Guide Post

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 1100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Ground Feature Type : Ground Finger
  • Grounding Options : PCB Ground
  • Sealable : No
  • USB Type : C
  • USB Version : 3.1 Gen 2

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .55 MM  [.022 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2366738-1
Product Name USB Connectors
Connector Type USB; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB, DVI, HDMI Connectors - 2013655-1 - 847983-2013655-1 - Win Source Electronics
Specs
Connector Type USB
View Details
5 suppliers
Busbar Connectors - 3-765210-1 - TE Connectivity
Specs
Connector Type USB
View Details
Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Busbar Connectors - 766375-1 - TE Connectivity
Specs
Connector Type USB
View Details