TE Connectivity USB, DVI, HDMI Connector Assemblies 2013655-1

Description
DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - A99341-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A99341-ND
USB, DVI, HDMI Connector Assemblies A99341-ND
DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole

DisplayPort Display Port 1.1a Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connectors - 2013655-1 - 847983-2013655-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2013655-1
847983-2013655-1
USB, DVI, HDMI Connectors - 2013655-1 847983-2013655-1
Manufacturer: TE Connectivity Win Source Part Number: 847983-2013655-1 Features: Connector Position Package: Tray Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 20136551, A99341, -2013655-1-CSI, -2013655-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 847983-2013655-1
Features: Connector Position
Package: Tray
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 20136551, A99341, -2013655-1-CSI, -2013655-1-SI

Buy Now Datasheet
Singapore, Singapore
SMD 1.1A Electronic Connector
312-2013655-1
SMD 1.1A Electronic Connector 312-2013655-1
CONN RCP 1.1A DISPLAYPORT SMD RA Product overview: 2013655-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2013655-1 can be used for catalog matching and distributor lookup.

CONN RCP 1.1A DISPLAYPORT SMD RA Product overview: 2013655-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2013655-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 2013655-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2013655-1
USB, DVI, HDMI Connector Assemblies 2013655-1
CONN RCP 1.1A DISPLAYPORT SMD RA

CONN RCP 1.1A DISPLAYPORT SMD RA

Supplier's Site Datasheet
Connector, Display Port, Receptacle, 20 Position; No. Of Contacts Amp - Te Connectivity - 34P0665 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Display Port, Receptacle, 20 Position; No. Of Contacts Amp - Te Connectivity
34P0665
Connector, Display Port, Receptacle, 20 Position; No. Of Contacts Amp - Te Connectivity 34P0665
CONNECTOR, DISPLAY PORT, RECEPTACLE, 20 POSITION; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, DISPLAY PORT, RECEPTACLE, 20 POSITION; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99341-ND 847983-2013655-1 312-2013655-1 2013655-1 34P0665
Product Name USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - 2013655-1 SMD 1.1A Electronic Connector USB, DVI, HDMI Connector Assemblies Connector, Display Port, Receptacle, 20 Position; No. Of Contacts Amp - Te Connectivity
Category USB
Gender Female / Jack
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole PCB Mount
Voltage Rating 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details